Welwyn Components, Ltd. Res, Wirewound, 6R8, 5%, 3W, Axial; Resistance Tt Electronics/welwyn WHS3-6R8JA1

Description
RES, WIREWOUND, 6R8, 5%, 3W, AXIAL; Resistance:6.8ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:14.5mmRoHS Compliant: Yes
Description
RES, WIREWOUND, 6R8, 5%, 3W, AXIAL; Resistance:6.8ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:14.5mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 6R8, 5%, 3W, Axial; Resistance Tt Electronics/welwyn - 48W3737 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 6R8, 5%, 3W, Axial; Resistance Tt Electronics/welwyn
48W3737
Res, Wirewound, 6R8, 5%, 3W, Axial; Resistance Tt Electronics/welwyn 48W3737
RES, WIREWOUND, 6R8, 5%, 3W, AXIAL; Resistance:6.8ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:14.5mmRoHS Compliant: Yes

RES, WIREWOUND, 6R8, 5%, 3W, AXIAL; Resistance:6.8ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:14.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W3737
Product Name Res, Wirewound, 6R8, 5%, 3W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1879452-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details