Welwyn Components, Ltd. Res, Wirewound, 4R7, 5%, 3W, Axial; Resistance Tt Electronics/welwyn WHS3-4R7JA1

Description
RES, WIREWOUND, 4R7, 5%, 3W, AXIAL; Resistance:4.7ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:14.5mmRoHS Compliant: Yes
Description
RES, WIREWOUND, 4R7, 5%, 3W, AXIAL; Resistance:4.7ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:14.5mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 4R7, 5%, 3W, Axial; Resistance Tt Electronics/welwyn - 48W3735 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 4R7, 5%, 3W, Axial; Resistance Tt Electronics/welwyn
48W3735
Res, Wirewound, 4R7, 5%, 3W, Axial; Resistance Tt Electronics/welwyn 48W3735
RES, WIREWOUND, 4R7, 5%, 3W, AXIAL; Resistance:4.7ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:14.5mmRoHS Compliant: Yes

RES, WIREWOUND, 4R7, 5%, 3W, AXIAL; Resistance:4.7ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:14.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W3735
Product Name Res, Wirewound, 4R7, 5%, 3W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 3-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers