Welwyn Components, Ltd. Res, Wirewound, 47R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn WHS3-47RJA1

Description
RES, WIREWOUND, 47R, 5%, 3W, AXIAL; Resistance:47ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.2mmRoHS Compliant: Yes
Description
RES, WIREWOUND, 47R, 5%, 3W, AXIAL; Resistance:47ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.2mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 47R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn - 48W3736 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 47R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn
48W3736
Res, Wirewound, 47R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn 48W3736
RES, WIREWOUND, 47R, 5%, 3W, AXIAL; Resistance:47ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.2mmRoHS Compliant: Yes

RES, WIREWOUND, 47R, 5%, 3W, AXIAL; Resistance:47ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:5.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W3736
Product Name Res, Wirewound, 47R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details