Welwyn Components, Ltd. Res, Wirewound, 3R3, 5%, 3W, Axial; Resistance Tt Electronics/welwyn WHS3-3R3JA1

Description
RES, WIREWOUND, 3R3, 5%, 3W, AXIAL; Resistance:3.3ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:14.5mmRoHS Compliant: Yes
Description
RES, WIREWOUND, 3R3, 5%, 3W, AXIAL; Resistance:3.3ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:14.5mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 3R3, 5%, 3W, Axial; Resistance Tt Electronics/welwyn - 48W3732 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 3R3, 5%, 3W, Axial; Resistance Tt Electronics/welwyn
48W3732
Res, Wirewound, 3R3, 5%, 3W, Axial; Resistance Tt Electronics/welwyn 48W3732
RES, WIREWOUND, 3R3, 5%, 3W, AXIAL; Resistance:3.3ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:14.5mmRoHS Compliant: Yes

RES, WIREWOUND, 3R3, 5%, 3W, AXIAL; Resistance:3.3ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:14.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W3732
Product Name Res, Wirewound, 3R3, 5%, 3W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630001-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 27 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details