Welwyn Components, Ltd. Through Hole Resistors - WHS3-330RJA1 WHS3-330RJA1

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090031-WHS3-330RJA1 Packaging: Cut Tape (CT) Termination: Axial Voltage Rating: 350 V Length: 14.5034 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Wirewound Number of Terminations: 2 Resistance: 330 Ω Power Rating: 3 W Categories: Through Hole Resistors Case / Package: Axial Alternative Parts (Cross-Reference): RSMF3JT330R; EP3WS330RJ; 1-2176079-0; AC03000003300JAC00; AC03000003600JAC00; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 350 V REACH SVHC: No SVHC Max Power Dissipation: 3 W
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090031-WHS3-330RJA1 Packaging: Cut Tape (CT) Termination: Axial Voltage Rating: 350 V Length: 14.5034 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Wirewound Number of Terminations: 2 Resistance: 330 Ω Power Rating: 3 W Categories: Through Hole Resistors Case / Package: Axial Alternative Parts (Cross-Reference): RSMF3JT330R; EP3WS330RJ; 1-2176079-0; AC03000003300JAC00; AC03000003600JAC00; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 350 V REACH SVHC: No SVHC Max Power Dissipation: 3 W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - WHS3-330RJA1 - 1090031-WHS3-330RJA1 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - WHS3-330RJA1
1090031-WHS3-330RJA1
Through Hole Resistors - WHS3-330RJA1 1090031-WHS3-330RJA1
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1090031-WHS3-330RJA1 Packaging: Cut Tape (CT) Termination: Axial Voltage Rating: 350 V Length: 14.5034 mm Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Wirewound Number of Terminations: 2 Resistance: 330 Ω Power Rating: 3 W Categories: Through Hole Resistors Case / Package: Axial Alternative Parts (Cross-Reference): RSMF3JT330R; EP3WS330RJ; 1-2176079-0; AC03000003300JAC00; AC03000003600JAC00; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 350 V REACH SVHC: No SVHC Max Power Dissipation: 3 W

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1090031-WHS3-330RJA1
Packaging: Cut Tape (CT)
Termination: Axial
Voltage Rating: 350 V
Length: 14.5034 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Composition: Wirewound
Number of Terminations: 2
Resistance: 330 Ω
Power Rating: 3 W
Categories: Through Hole Resistors
Case / Package: Axial
Alternative Parts (Cross-Reference): RSMF3JT330R; EP3WS330RJ; 1-2176079-0; AC03000003300JAC00; AC03000003600JAC00;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 350 V
REACH SVHC: No SVHC
Max Power Dissipation: 3 W

Buy Now
Res, Wirewound, 330R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn - 48W3734 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 330R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn
48W3734
Res, Wirewound, 330R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn 48W3734
RES, WIREWOUND, 330R, 5%, 3W, AXIAL; Resistance:330ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RES, WIREWOUND, 330R, 5%, 3W, AXIAL; Resistance:330ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1090031-WHS3-330RJA1 48W3734
Product Name Through Hole Resistors - WHS3-330RJA1 Res, Wirewound, 330R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn
Technology / Construction Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) Axial Leaded
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers