Welwyn Components, Ltd. Res, Wirewound, 2R2, 5%, 3W, Axial; Resistance Tt Electronics/welwyn WHS3-2R2JA1

Description
RES, WIREWOUND, 2R2, 5%, 3W, AXIAL; Resistance:2.2ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:14.5mmRoHS Compliant: Yes
Description
RES, WIREWOUND, 2R2, 5%, 3W, AXIAL; Resistance:2.2ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:14.5mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 2R2, 5%, 3W, Axial; Resistance Tt Electronics/welwyn - 48W3729 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 2R2, 5%, 3W, Axial; Resistance Tt Electronics/welwyn
48W3729
Res, Wirewound, 2R2, 5%, 3W, Axial; Resistance Tt Electronics/welwyn 48W3729
RES, WIREWOUND, 2R2, 5%, 3W, AXIAL; Resistance:2.2ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:14.5mmRoHS Compliant: Yes

RES, WIREWOUND, 2R2, 5%, 3W, AXIAL; Resistance:2.2ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:14.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W3729
Product Name Res, Wirewound, 2R2, 5%, 3W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details