Welwyn Components, Ltd. Res, Wirewound, 1R5, 5%, 3W, Axial; Resistance Tt Electronics/welwyn WHS3-1R5JA1

Description
RES, WIREWOUND, 1R5, 5%, 3W, AXIAL; Resistance:1.5ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:14.5mmRoHS Compliant: Yes
Description
RES, WIREWOUND, 1R5, 5%, 3W, AXIAL; Resistance:1.5ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:14.5mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 1R5, 5%, 3W, Axial; Resistance Tt Electronics/welwyn - 48W3724 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1R5, 5%, 3W, Axial; Resistance Tt Electronics/welwyn
48W3724
Res, Wirewound, 1R5, 5%, 3W, Axial; Resistance Tt Electronics/welwyn 48W3724
RES, WIREWOUND, 1R5, 5%, 3W, AXIAL; Resistance:1.5ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:14.5mmRoHS Compliant: Yes

RES, WIREWOUND, 1R5, 5%, 3W, AXIAL; Resistance:1.5ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:14.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W3724
Product Name Res, Wirewound, 1R5, 5%, 3W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details