Welwyn Components, Ltd. Res, Wirewound, 15R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn WHS3-15RJA1

Description
RES, WIREWOUND, 15R, 5%, 3W, AXIAL; Resistance:15ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.2mmRoHS Compliant: Yes
Description
RES, WIREWOUND, 15R, 5%, 3W, AXIAL; Resistance:15ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.2mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 15R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn - 48W3727 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 15R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn
48W3727
Res, Wirewound, 15R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn 48W3727
RES, WIREWOUND, 15R, 5%, 3W, AXIAL; Resistance:15ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:5.2mmRoHS Compliant: Yes

RES, WIREWOUND, 15R, 5%, 3W, AXIAL; Resistance:15ohm; Product Range:WHS Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:5.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W3727
Product Name Res, Wirewound, 15R, 5%, 3W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers