Welwyn Components, Ltd. Res, Wirewound, 6R8, 5%, 2W, Axial; Resistance Tt Electronics/welwyn WHS2-6R8JA25

Description
RES, WIREWOUND, 6R8, 5%, 2W, AXIAL; Resistance:6.8ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:9mm RoHS Compliant: Yes
Description
RES, WIREWOUND, 6R8, 5%, 2W, AXIAL; Resistance:6.8ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 6R8, 5%, 2W, Axial; Resistance Tt Electronics/welwyn - 48W3721 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 6R8, 5%, 2W, Axial; Resistance Tt Electronics/welwyn
48W3721
Res, Wirewound, 6R8, 5%, 2W, Axial; Resistance Tt Electronics/welwyn 48W3721
RES, WIREWOUND, 6R8, 5%, 2W, AXIAL; Resistance:6.8ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:9mm RoHS Compliant: Yes

RES, WIREWOUND, 6R8, 5%, 2W, AXIAL; Resistance:6.8ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W3721
Product Name Res, Wirewound, 6R8, 5%, 2W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details