Welwyn Components, Ltd. Res, Wirewound, 68R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn WHS2-68RJA25

Description
RES, WIREWOUND, 68R, 5%, 2W, AXIAL; Resistance:68ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:3.6mmRoHS Compliant: Yes
Description
RES, WIREWOUND, 68R, 5%, 2W, AXIAL; Resistance:68ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:3.6mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 68R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn - 48W3722 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 68R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn
48W3722
Res, Wirewound, 68R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn 48W3722
RES, WIREWOUND, 68R, 5%, 2W, AXIAL; Resistance:68ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:3.6mmRoHS Compliant: Yes

RES, WIREWOUND, 68R, 5%, 2W, AXIAL; Resistance:68ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:3.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W3722
Product Name Res, Wirewound, 68R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details