Welwyn Components, Ltd. Res, Wirewound, 4R7, 5%, 2W, Axial; Resistance Tt Electronics/welwyn WHS2-4R7JA25

Description
RES, WIREWOUND, 4R7, 5%, 2W, AXIAL; Resistance:4.7ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:9mm RoHS Compliant: Yes
Description
RES, WIREWOUND, 4R7, 5%, 2W, AXIAL; Resistance:4.7ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:9mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 4R7, 5%, 2W, Axial; Resistance Tt Electronics/welwyn - 48W3719 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 4R7, 5%, 2W, Axial; Resistance Tt Electronics/welwyn
48W3719
Res, Wirewound, 4R7, 5%, 2W, Axial; Resistance Tt Electronics/welwyn 48W3719
RES, WIREWOUND, 4R7, 5%, 2W, AXIAL; Resistance:4.7ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:9mm RoHS Compliant: Yes

RES, WIREWOUND, 4R7, 5%, 2W, AXIAL; Resistance:4.7ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W3719
Product Name Res, Wirewound, 4R7, 5%, 2W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details