Welwyn Components, Ltd. Res, Wirewound, 22R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn WHS2-22RJA25

Description
RES, WIREWOUND, 22R, 5%, 2W, AXIAL; Resistance:22ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:3.6mmRoHS Compliant: Yes
Datasheet
Description
RES, WIREWOUND, 22R, 5%, 2W, AXIAL; Resistance:22ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:3.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 22R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn - 48W3714 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 22R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn
48W3714
Res, Wirewound, 22R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn 48W3714
RES, WIREWOUND, 22R, 5%, 2W, AXIAL; Resistance:22ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:3.6mmRoHS Compliant: Yes

RES, WIREWOUND, 22R, 5%, 2W, AXIAL; Resistance:22ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:3.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W3714
Product Name Res, Wirewound, 22R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details