RES 220 OHM 2W 5% AXIAL
RES 220 OHM 2W 5% AXIAL
RES, WIREWOUND, 220R, 5%, 2W, AXIAL; Resistance:220ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 985-WHS2-220RJA25CT-ND | 48W3715 |
| Product Name | Through Hole Resistors | Res, Wirewound, 220R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 220 ohms | 220 ohms |