Welwyn Components, Ltd. Res, Wirewound, 1R5, 5%, 2W, Axial; Resistance Tt Electronics/welwyn WHS2-1R5JA25

Description
RES, WIREWOUND, 1R5, 5%, 2W, AXIAL; Resistance:1.5ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:9mm RoHS Compliant: Yes
Datasheet
Description
RES, WIREWOUND, 1R5, 5%, 2W, AXIAL; Resistance:1.5ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 1R5, 5%, 2W, Axial; Resistance Tt Electronics/welwyn - 48W3708 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1R5, 5%, 2W, Axial; Resistance Tt Electronics/welwyn
48W3708
Res, Wirewound, 1R5, 5%, 2W, Axial; Resistance Tt Electronics/welwyn 48W3708
RES, WIREWOUND, 1R5, 5%, 2W, AXIAL; Resistance:1.5ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:9mm RoHS Compliant: Yes

RES, WIREWOUND, 1R5, 5%, 2W, AXIAL; Resistance:1.5ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W3708
Product Name Res, Wirewound, 1R5, 5%, 2W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details