Welwyn Components, Ltd. Res, Wirewound, 10R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn WHS2-10RJA25

Description
RES, WIREWOUND, 10R, 5%, 2W, AXIAL; Resistance:10ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:3.6mmRoHS Compliant: Yes
Description
RES, WIREWOUND, 10R, 5%, 2W, AXIAL; Resistance:10ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:3.6mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 10R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn - 48W3709 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 10R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn
48W3709
Res, Wirewound, 10R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn 48W3709
RES, WIREWOUND, 10R, 5%, 2W, AXIAL; Resistance:10ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:3.6mmRoHS Compliant: Yes

RES, WIREWOUND, 10R, 5%, 2W, AXIAL; Resistance:10ohm; Product Range:WHS Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:3.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48W3709
Product Name Res, Wirewound, 10R, 5%, 2W, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-1630186-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details