Welwyn Components, Ltd. Through Hole Wirewound Resistor, Wh Series, 10 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn WH50T-10RJI

Description
Through Hole Wirewound Resistor, WH Series, 10 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, WH Series, 10 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Wh Series, 10 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn - 89T3776 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wh Series, 10 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
89T3776
Through Hole Wirewound Resistor, Wh Series, 10 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn 89T3776
Through Hole Wirewound Resistor, WH Series, 10 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, WH Series, 10 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 89T3776
Product Name Through Hole Wirewound Resistor, Wh Series, 10 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers