Welwyn Components, Ltd. Wirewound Resistor, 0.1 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn WH50-R10JB006

Description
WIREWOUND RESISTOR, 0.1 OHM, 50W, 5%; Resistance:0.1ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.1 OHM, 50W, 5%; Resistance:0.1ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.1 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn - 78R5466 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn
78R5466
Wirewound Resistor, 0.1 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn 78R5466
WIREWOUND RESISTOR, 0.1 OHM, 50W, 5%; Resistance:0.1ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 50W, 5%; Resistance:0.1ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5466
Product Name Wirewound Resistor, 0.1 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
Temperature Coefficient 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details