Welwyn Components, Ltd. Through Hole Wirewound Resistor, Wh Series, 820 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn WH50-820RJI

Description
Through Hole Wirewound Resistor, WH Series, 820 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, WH Series, 820 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Wh Series, 820 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn - 98K2939 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wh Series, 820 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
98K2939
Through Hole Wirewound Resistor, Wh Series, 820 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn 98K2939
Through Hole Wirewound Resistor, WH Series, 820 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, WH Series, 820 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2939
Product Name Through Hole Wirewound Resistor, Wh Series, 820 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers