Welwyn Components, Ltd. Through Hole Wirewound Resistor, Wh Series, 6.8 Kohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn WH50-6K8JI

Description
Through Hole Wirewound Resistor, WH Series, 6.8 kohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, WH Series, 6.8 kohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Wh Series, 6.8 Kohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn - 26M4935 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wh Series, 6.8 Kohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
26M4935
Through Hole Wirewound Resistor, Wh Series, 6.8 Kohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn 26M4935
Through Hole Wirewound Resistor, WH Series, 6.8 kohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, WH Series, 6.8 kohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26M4935
Product Name Through Hole Wirewound Resistor, Wh Series, 6.8 Kohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers