Welwyn Components, Ltd. Through Hole Wirewound Resistor, Wh Series, 680 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn WH50-680RJI

Description
Through Hole Wirewound Resistor, WH Series, 680 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, WH Series, 680 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Wh Series, 680 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn - 34M8979 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wh Series, 680 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
34M8979
Through Hole Wirewound Resistor, Wh Series, 680 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn 34M8979
Through Hole Wirewound Resistor, WH Series, 680 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, WH Series, 680 ohm, 50 W, 5%, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 34M8979
Product Name Through Hole Wirewound Resistor, Wh Series, 680 Ohm, 50 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details