Welwyn Components, Ltd. Wirewound Resistor, 56 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn WH50-56RJI

Description
WIREWOUND RESISTOR, 56 OHM, 50W, 5%; Resistance:56ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:30mmRoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 56 OHM, 50W, 5%; Resistance:56ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:30mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 56 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn - 34M8978 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 56 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn
34M8978
Wirewound Resistor, 56 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn 34M8978
WIREWOUND RESISTOR, 56 OHM, 50W, 5%; Resistance:56ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:30mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 56 OHM, 50W, 5%; Resistance:56ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Width:30mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 34M8978
Product Name Wirewound Resistor, 56 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 56 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details