Welwyn Components, Ltd. Wirewound Resistor, 4.7Kohm, 50W, 5%; Resistance Tt Electronics/welwyn WH50-4K7JI

Description
WIREWOUND RESISTOR, 4.7KOHM, 50W, 5%; Resistance:4.7kohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:-RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 4.7KOHM, 50W, 5%; Resistance:4.7kohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 4.7Kohm, 50W, 5%; Resistance Tt Electronics/welwyn - 98K2929 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4.7Kohm, 50W, 5%; Resistance Tt Electronics/welwyn
98K2929
Wirewound Resistor, 4.7Kohm, 50W, 5%; Resistance Tt Electronics/welwyn 98K2929
WIREWOUND RESISTOR, 4.7KOHM, 50W, 5%; Resistance:4.7kohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 4.7KOHM, 50W, 5%; Resistance:4.7kohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2929
Product Name Wirewound Resistor, 4.7Kohm, 50W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 4700 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details