Welwyn Components, Ltd. Resistor, Wirewound, 3R3, 5%, 1.25Kv; Resistance Tt Electronics/welwyn WH50-3R3JI

Description
RESISTOR, WIREWOUND, 3R3, 5%, 1.25KV; Resistance:3.3ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RESISTOR, WIREWOUND, 3R3, 5%, 1.25KV; Resistance:3.3ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 3R3, 5%, 1.25Kv; Resistance Tt Electronics/welwyn - 26M4933 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 3R3, 5%, 1.25Kv; Resistance Tt Electronics/welwyn
26M4933
Resistor, Wirewound, 3R3, 5%, 1.25Kv; Resistance Tt Electronics/welwyn 26M4933
RESISTOR, WIREWOUND, 3R3, 5%, 1.25KV; Resistance:3.3ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 3R3, 5%, 1.25KV; Resistance:3.3ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26M4933
Product Name Resistor, Wirewound, 3R3, 5%, 1.25Kv; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 3.3 ohms
Tolerance 5 +/- %
Temperature Coefficient 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details