Welwyn Components, Ltd. Wirewound Resistor, 2 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn WH50-2RJI

Description
WIREWOUND RESISTOR, 2 OHM, 50W, 5%; Resistance:2ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Length:51mm RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 2 OHM, 50W, 5%; Resistance:2ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Length:51mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 2 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn - 98K2914 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn
98K2914
Wirewound Resistor, 2 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn 98K2914
WIREWOUND RESISTOR, 2 OHM, 50W, 5%; Resistance:2ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Length:51mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 50W, 5%; Resistance:2ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Product Length:51mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2914
Product Name Wirewound Resistor, 2 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 2 ohms
Tolerance 5 +/- %
Temperature Coefficient 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details