Welwyn Components, Ltd. Wirewound Resistor, Axial, 20 Ohm, 50W, 0.05; Resistance Tt Electronics/welwyn WH50-20RJI

Description
WIREWOUND RESISTOR, AXIAL, 20 OHM, 50W, 0.05; Resistance:20ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, AXIAL, 20 OHM, 50W, 0.05; Resistance:20ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, Axial, 20 Ohm, 50W, 0.05; Resistance Tt Electronics/welwyn - 98K2915 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, Axial, 20 Ohm, 50W, 0.05; Resistance Tt Electronics/welwyn
98K2915
Wirewound Resistor, Axial, 20 Ohm, 50W, 0.05; Resistance Tt Electronics/welwyn 98K2915
WIREWOUND RESISTOR, AXIAL, 20 OHM, 50W, 0.05; Resistance:20ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, AXIAL, 20 OHM, 50W, 0.05; Resistance:20ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2915
Product Name Wirewound Resistor, Axial, 20 Ohm, 50W, 0.05; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 20 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers