Welwyn Components, Ltd. Resistor, 18 Ohm, 50W, ±5%; Resistance Tt Electronics/welwyn WH50-18RJI

Description
RESISTOR, 18 OHM, 50W, ±5%; Resistance:18ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:High Power RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 18 OHM, 50W, ±5%; Resistance:18ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:High Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 18 Ohm, 50W, ±5%; Resistance Tt Electronics/welwyn - 98K2911 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18 Ohm, 50W, ±5%; Resistance Tt Electronics/welwyn
98K2911
Resistor, 18 Ohm, 50W, ±5%; Resistance Tt Electronics/welwyn 98K2911
RESISTOR, 18 OHM, 50W, ±5%; Resistance:18ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 18 OHM, 50W, ±5%; Resistance:18ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2911
Product Name Resistor, 18 Ohm, 50W, ±5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Resistance Range 18 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

PSL2 Ultra Low Resistance, 2-Terminal -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing; Power Applications
Mounting / Packaging ThroughHole; Axial Leads; 2512; 2512
Resistance Range 2.00E-4 to 5.00E-4 ohms
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers