Welwyn Components, Ltd. Wirewound Resistor, 15 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn WH50-15RJI

Description
WIREWOUND RESISTOR, 15 OHM, 50W, 5%; Resistance:15ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:30mmRoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 15 OHM, 50W, 5%; Resistance:15ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:30mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 15 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn - 98K2909 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn
98K2909
Wirewound Resistor, 15 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn 98K2909
WIREWOUND RESISTOR, 15 OHM, 50W, 5%; Resistance:15ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:30mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 50W, 5%; Resistance:15ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Width:30mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2909
Product Name Wirewound Resistor, 15 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 15 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details