Welwyn Components, Ltd. Wirewound Resistor, 10 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn WH50-10RJI

Description
WIREWOUND RESISTOR, 10 OHM, 50W, 5%; Resistance:10ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:30mmRoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 10 OHM, 50W, 5%; Resistance:10ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:30mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn - 98K2906 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn
98K2906
Wirewound Resistor, 10 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn 98K2906
WIREWOUND RESISTOR, 10 OHM, 50W, 5%; Resistance:10ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:30mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 50W, 5%; Resistance:10ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Width:30mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2906
Product Name Wirewound Resistor, 10 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers