Welwyn Components, Ltd. Wirewound Resistor, 0.1 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn WH50-0R1JI

Description
WIREWOUND RESISTOR, 0.1 OHM, 50W, 5%; Resistance:0.1ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.1 OHM, 50W, 5%; Resistance:0.1ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.1 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn - 98K2899 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn
98K2899
Wirewound Resistor, 0.1 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn 98K2899
WIREWOUND RESISTOR, 0.1 OHM, 50W, 5%; Resistance:0.1ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 50W, 5%; Resistance:0.1ohm; Product Range:WH Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2899
Product Name Wirewound Resistor, 0.1 Ohm, 50W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details