Welwyn Components, Ltd. Wirewound Resistor, 0.1 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn WH5-R10JI

Description
WIREWOUND RESISTOR, 0.1 OHM, 10W, 5%; Resistance:0.1ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:150V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Width:17mmRoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.1 OHM, 10W, 5%; Resistance:0.1ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:150V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Width:17mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.1 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn - 78R5437 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn
78R5437
Wirewound Resistor, 0.1 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn 78R5437
WIREWOUND RESISTOR, 0.1 OHM, 10W, 5%; Resistance:0.1ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:150V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Width:17mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 10W, 5%; Resistance:0.1ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:150V; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Product Width:17mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5437
Product Name Wirewound Resistor, 0.1 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.1000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details