Welwyn Components, Ltd. Through Hole Wirewound Resistor, Wh Series, 68 Ohm, 10 W, 5%, Axial Leaded, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn WH5-68RJI

Description
Through Hole Wirewound Resistor, WH Series, 68 ohm, 10 W, 5%, Axial Leaded, 50ppm/ C RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, WH Series, 68 ohm, 10 W, 5%, Axial Leaded, 50ppm/ C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Wh Series, 68 Ohm, 10 W, 5%, Axial Leaded, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn - 73K2240 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wh Series, 68 Ohm, 10 W, 5%, Axial Leaded, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn
73K2240
Through Hole Wirewound Resistor, Wh Series, 68 Ohm, 10 W, 5%, Axial Leaded, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn 73K2240
Through Hole Wirewound Resistor, WH Series, 68 ohm, 10 W, 5%, Axial Leaded, 50ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, WH Series, 68 ohm, 10 W, 5%, Axial Leaded, 50ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet
Wirewound Resistor, 68 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn - 78R5463 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 68 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn
78R5463
Wirewound Resistor, 68 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn 78R5463
WIREWOUND RESISTOR, 68 OHM, 10W, 5%; Resistance:68ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:17mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 68 OHM, 10W, 5%; Resistance:68ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:17mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 73K2240 78R5463
Product Name Through Hole Wirewound Resistor, Wh Series, 68 Ohm, 10 W, 5%, Axial Leaded, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn Wirewound Resistor, 68 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details