Welwyn Components, Ltd. Resistor, Wirewound, 220R, 5%, Axial; Resistance Tt Electronics/welwyn WH5-220RJI

Description
RESISTOR, WIREWOUND, 220R, 5%, AXIAL; Resistance:220ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:150V; Resistor Technology:Wirewound ; Temperature Coefficient:± 25ppm/°C; Product Width:17mmRoHS Compliant: Yes
Datasheet
Description
RESISTOR, WIREWOUND, 220R, 5%, AXIAL; Resistance:220ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:150V; Resistor Technology:Wirewound ; Temperature Coefficient:± 25ppm/°C; Product Width:17mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 220R, 5%, Axial; Resistance Tt Electronics/welwyn - 98K2884 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 220R, 5%, Axial; Resistance Tt Electronics/welwyn
98K2884
Resistor, Wirewound, 220R, 5%, Axial; Resistance Tt Electronics/welwyn 98K2884
RESISTOR, WIREWOUND, 220R, 5%, AXIAL; Resistance:220ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:150V; Resistor Technology:Wirewound ; Temperature Coefficient:± 25ppm/°C; Product Width:17mmRoHS Compliant: Yes

RESISTOR, WIREWOUND, 220R, 5%, AXIAL; Resistance:220ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:150V; Resistor Technology:Wirewound; Temperature Coefficient:± 25ppm/°C; Product Width:17mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2884
Product Name Resistor, Wirewound, 220R, 5%, Axial; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 220 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers