Welwyn Components, Ltd. Wirewound Resistor, 1 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn WH5-1R0JI

Description
WIREWOUND RESISTOR, 1 OHM, 10W, 5%; Resistance:1ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:150V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Length:17mm RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 1 OHM, 10W, 5%; Resistance:1ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:150V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Length:17mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn - 78R5439 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn
78R5439
Wirewound Resistor, 1 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn 78R5439
WIREWOUND RESISTOR, 1 OHM, 10W, 5%; Resistance:1ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:150V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Product Length:17mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 10W, 5%; Resistance:1ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:150V; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Product Length:17mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5439
Product Name Wirewound Resistor, 1 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 1 ohms
Tolerance 5 +/- %
Temperature Coefficient 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details