Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104658-WH5-10RJI
Termination: Solder
Voltage Rating: 160 V
Length: 17 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Composition: Wirewound
Height: 9 mm
Weight: 3.599993 g
Resistance: 10 Ω
Power Rating: 10 W
Number of Pins: 2
Width: 17 mm
Categories: OEM Parts(T-Z)
Case / Package: Aluminum
Insulation Resistance: 10 Ω
Alternative Parts (Cross-Reference): HSA2510RJ; THS2510RJ; THS1510RJ; RH01010R00FC02; RH01010R00FE02; RH05010R00FE02WH5-10
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
Depth: 17 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 160 V
Voltage Rating (DC): 160 V
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1104658-WH5-10RJI |
| Product Name | OEM Parts - OEM Parts (T - Z) - WH5-10RJI |