Welwyn Components, Ltd. Wirewound Resistor, 10 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn WH5-10RJI

Description
WIREWOUND RESISTOR, 10 OHM, 10W, 5%; Resistance:10ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:17mm RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 10 OHM, 10W, 5%; Resistance:10ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:17mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn - 78R5441 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn
78R5441
Wirewound Resistor, 10 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn 78R5441
WIREWOUND RESISTOR, 10 OHM, 10W, 5%; Resistance:10ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:17mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 10W, 5%; Resistance:10ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:17mm RoHS Compliant: Yes

Supplier's Site
Resistor, 10W 5% 10R; Resistance Tt Electronics/welwyn - 98K2876 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 10W 5% 10R; Resistance Tt Electronics/welwyn
98K2876
Resistor, 10W 5% 10R; Resistance Tt Electronics/welwyn 98K2876
RESISTOR, 10W 5% 10R; Resistance:10ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RESISTOR, 10W 5% 10R; Resistance:10ohm; Product Range:WH Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R5441 98K2876
Product Name Wirewound Resistor, 10 Ohm, 10W, 5%; Resistance Tt Electronics/welwyn Resistor, 10W 5% 10R; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details