Welwyn Components, Ltd. Resistor, Wirewound, 220R, 5%, Screw; Resistance Tt Electronics/welwyn WH300-220RJI

Description
RESISTOR, WIREWOUND, 220R, 5%, SCREW; Resistance:220ohm; Product Range:WH Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RESISTOR, WIREWOUND, 220R, 5%, SCREW; Resistance:220ohm; Product Range:WH Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 220R, 5%, Screw; Resistance Tt Electronics/welwyn - 46R5107 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 220R, 5%, Screw; Resistance Tt Electronics/welwyn
46R5107
Resistor, Wirewound, 220R, 5%, Screw; Resistance Tt Electronics/welwyn 46R5107
RESISTOR, WIREWOUND, 220R, 5%, SCREW; Resistance:220ohm; Product Range:WH Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Qualification:-RoHS Compliant: Yes

RESISTOR, WIREWOUND, 220R, 5%, SCREW; Resistance:220ohm; Product Range:WH Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46R5107
Product Name Resistor, Wirewound, 220R, 5%, Screw; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Screw Terminals
Resistance Range 220 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details