Welwyn Components, Ltd. Through Hole Wirewound Resistor, Wh Series, 1 Ohm, 300 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn WH300-1R0JI

Description
Through Hole Wirewound Resistor, WH Series, 1 ohm, 300 W, 5%, 100ppm/ C RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, WH Series, 1 ohm, 300 W, 5%, 100ppm/ C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Wh Series, 1 Ohm, 300 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn - 46R5103 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wh Series, 1 Ohm, 300 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn
46R5103
Through Hole Wirewound Resistor, Wh Series, 1 Ohm, 300 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn 46R5103
Through Hole Wirewound Resistor, WH Series, 1 ohm, 300 W, 5%, 100ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, WH Series, 1 ohm, 300 W, 5%, 100ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46R5103
Product Name Through Hole Wirewound Resistor, Wh Series, 1 Ohm, 300 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details