Welwyn Components, Ltd. Through Hole Wirewound Resistor, Wh Series, 100 Ohm, 300 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn WH300-100RJI

Description
Through Hole Wirewound Resistor, WH Series, 100 ohm, 300 W, 5%, 100ppm/ C RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, WH Series, 100 ohm, 300 W, 5%, 100ppm/ C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, Wh Series, 100 Ohm, 300 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn - 46R5105 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Wh Series, 100 Ohm, 300 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn
46R5105
Through Hole Wirewound Resistor, Wh Series, 100 Ohm, 300 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn 46R5105
Through Hole Wirewound Resistor, WH Series, 100 ohm, 300 W, 5%, 100ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, WH Series, 100 ohm, 300 W, 5%, 100ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46R5105
Product Name Through Hole Wirewound Resistor, Wh Series, 100 Ohm, 300 W, 5%, 100Ppm/ C Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 457472 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers