Welwyn Components, Ltd. Wirewound Resistor, 0.56 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn WH25-R56JI

Description
WIREWOUND RESISTOR, 0.56 OHM, 25W, 5%; Resistance:0.56ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.56 OHM, 25W, 5%; Resistance:0.56ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.56 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn - 78R5392 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.56 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
78R5392
Wirewound Resistor, 0.56 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn 78R5392
WIREWOUND RESISTOR, 0.56 OHM, 25W, 5%; Resistance:0.56ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.56 OHM, 25W, 5%; Resistance:0.56ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5392
Product Name Wirewound Resistor, 0.56 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.5600 ohms
Tolerance 5 +/- %
Temperature Coefficient 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details