Welwyn Components, Ltd. Wirewound Resistor, 0.47 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn WH25-R47JI

Description
WIREWOUND RESISTOR, 0.47 OHM, 25W, 5%; Resistance:0.47ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.47 OHM, 25W, 5%; Resistance:0.47ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.47 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn - 78R5391 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.47 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
78R5391
Wirewound Resistor, 0.47 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn 78R5391
WIREWOUND RESISTOR, 0.47 OHM, 25W, 5%; Resistance:0.47ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.47 OHM, 25W, 5%; Resistance:0.47ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5391
Product Name Wirewound Resistor, 0.47 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
Temperature Coefficient 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details