Welwyn Components, Ltd. Wirewound Resistor, 0.15 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn WH25-R15JI

Description
WIREWOUND RESISTOR, 0.15 OHM, 25W, 5%; Resistance:0.15ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 0.15 OHM, 25W, 5%; Resistance:0.15ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 0.15 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn - 78R5387 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.15 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
78R5387
Wirewound Resistor, 0.15 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn 78R5387
WIREWOUND RESISTOR, 0.15 OHM, 25W, 5%; Resistance:0.15ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound ; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.15 OHM, 25W, 5%; Resistance:0.15ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound; Temperature Coefficient:± 75ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5387
Product Name Wirewound Resistor, 0.15 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.1500 ohms
Tolerance 5 +/- %
Temperature Coefficient 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879021-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
5 suppliers
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details