Welwyn Components, Ltd. Wirewound Resistor, 6.8 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn WH25-6R8JI

Description
WIREWOUND RESISTOR, 6.8 OHM, 25W, 5%; Resistance:6.8ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 6.8 OHM, 25W, 5%; Resistance:6.8ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 6.8 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn - 78R5431 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 6.8 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
78R5431
Wirewound Resistor, 6.8 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn 78R5431
WIREWOUND RESISTOR, 6.8 OHM, 25W, 5%; Resistance:6.8ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C; No. of Pins:2 RoHS Compliant: Yes

WIREWOUND RESISTOR, 6.8 OHM, 25W, 5%; Resistance:6.8ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 6.8 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn - 98K2862 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 6.8 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
98K2862
Resistor Wirewound, 6.8 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn 98K2862
RESISTOR WIREWOUND, 6.8 OHM, 25W, 5%; Resistance:6.8ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RESISTOR WIREWOUND, 6.8 OHM, 25W, 5%; Resistance:6.8ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5431
Product Name Wirewound Resistor, 6.8 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 6.8 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details