Welwyn Components, Ltd. Wirewound Resistor, 68 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn WH25-68RJI

Description
WIREWOUND RESISTOR, 68 OHM, 25W, 5%; Resistance:68ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 68 OHM, 25W, 5%; Resistance:68ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 68 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn - 78R5432 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 68 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
78R5432
Wirewound Resistor, 68 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn 78R5432
WIREWOUND RESISTOR, 68 OHM, 25W, 5%; Resistance:68ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 68 OHM, 25W, 5%; Resistance:68ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site
Resistor, 25W 5% 68R; Resistance Tt Electronics/welwyn - 98K2863 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 25W 5% 68R; Resistance Tt Electronics/welwyn
98K2863
Resistor, 25W 5% 68R; Resistance Tt Electronics/welwyn 98K2863
RESISTOR, 25W 5% 68R; Resistance:68ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:560V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RESISTOR, 25W 5% 68R; Resistance:68ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:560V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R5432 98K2863
Product Name Wirewound Resistor, 68 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn Resistor, 25W 5% 68R; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details