Welwyn Components, Ltd. Wirewound Resistor, 3.9 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn WH25-3R9JI

Description
WIREWOUND RESISTOR, 3.9 OHM, 25W, 5%; Resistance:3.9ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:28mmRoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 3.9 OHM, 25W, 5%; Resistance:3.9ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:28mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 3.9 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn - 78R5417 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.9 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
78R5417
Wirewound Resistor, 3.9 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn 78R5417
WIREWOUND RESISTOR, 3.9 OHM, 25W, 5%; Resistance:3.9ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Width:28mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 3.9 OHM, 25W, 5%; Resistance:3.9ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Width:28mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R5417
Product Name Wirewound Resistor, 3.9 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 3.9 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614947-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers