Welwyn Components, Ltd. Wirewound Resistor, 39 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn WH25-39RJI

Description
WIREWOUND RESISTOR, 39 OHM, 25W, 5%; Resistance:39ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 39 OHM, 25W, 5%; Resistance:39ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 39 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn - 78R5420 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 39 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
78R5420
Wirewound Resistor, 39 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn 78R5420
WIREWOUND RESISTOR, 39 OHM, 25W, 5%; Resistance:39ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C; No. of Pins:2 RoHS Compliant: Yes

WIREWOUND RESISTOR, 39 OHM, 25W, 5%; Resistance:39ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Element Type:Wirewound; Temperature Coefficient:± 50ppm/°C; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Resistor, 25W 5% 39R; Resistance Tt Electronics/welwyn - 98K2851 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 25W 5% 39R; Resistance Tt Electronics/welwyn
98K2851
Resistor, 25W 5% 39R; Resistance Tt Electronics/welwyn 98K2851
RESISTOR, 25W 5% 39R; Resistance:39ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:560V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RESISTOR, 25W 5% 39R; Resistance:39ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:560V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R5420 98K2851
Product Name Wirewound Resistor, 39 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn Resistor, 25W 5% 39R; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details