Welwyn Components, Ltd. Resistor, 25W 5% 2K2; Resistance Tt Electronics/welwyn WH25-2K2JI

Description
RESISTOR, 25W 5% 2K2; Resistance:2.2kohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:560V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 25W 5% 2K2; Resistance:2.2kohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:560V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 25W 5% 2K2; Resistance Tt Electronics/welwyn - 98K2841 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 25W 5% 2K2; Resistance Tt Electronics/welwyn
98K2841
Resistor, 25W 5% 2K2; Resistance Tt Electronics/welwyn 98K2841
RESISTOR, 25W 5% 2K2; Resistance:2.2kohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:560V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RESISTOR, 25W 5% 2K2; Resistance:2.2kohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:560V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K2841
Product Name Resistor, 25W 5% 2K2; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers