Welwyn Components, Ltd. Wirewound Resistor, 27 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn WH25-27RJI

Description
WIREWOUND RESISTOR, 27 OHM, 25W, 5%; Resistance:27ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 27 OHM, 25W, 5%; Resistance:27ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 27 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn - 78R5413 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 27 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
78R5413
Wirewound Resistor, 27 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn 78R5413
WIREWOUND RESISTOR, 27 OHM, 25W, 5%; Resistance:27ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 27 OHM, 25W, 5%; Resistance:27ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 25W 5% 27R; Resistance Tt Electronics/welwyn - 98K2846 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 25W 5% 27R; Resistance Tt Electronics/welwyn
98K2846
Resistor, 25W 5% 27R; Resistance Tt Electronics/welwyn 98K2846
RESISTOR, 25W 5% 27R; Resistance:27ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:560V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RESISTOR, 25W 5% 27R; Resistance:27ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:560V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R5413 98K2846
Product Name Wirewound Resistor, 27 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn Resistor, 25W 5% 27R; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details