Welwyn Components, Ltd. Wirewound Resistor, 1Kohm, 25W, 5%; Resistance Tt Electronics/welwyn WH25-1KJI

Description
WIREWOUND RESISTOR, 1KOHM, 25W, 5%; Resistance:1kohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 1KOHM, 25W, 5%; Resistance:1kohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1Kohm, 25W, 5%; Resistance Tt Electronics/welwyn - 63K9149 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 25W, 5%; Resistance Tt Electronics/welwyn
63K9149
Wirewound Resistor, 1Kohm, 25W, 5%; Resistance Tt Electronics/welwyn 63K9149
WIREWOUND RESISTOR, 1KOHM, 25W, 5%; Resistance:1kohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 25W, 5%; Resistance:1kohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:500V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63K9149
Product Name Wirewound Resistor, 1Kohm, 25W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 1000 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details