WIREWOUND RESISTOR, 16 OHM, 25W, 5%; Resistance:16ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, WH Series, 16 ohm, 25 W, 5%, 50ppm/ C RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 78R5405 | 98K2839 |
| Product Name | Wirewound Resistor, 16 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn | Through Hole Wirewound Resistor, Wh Series, 16 Ohm, 25 W, 5%, 50Ppm/ C Rohs Compliant Tt Electronics/welwyn |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Wirewound | Wirewound |
| Resistance Range | 16 ohms | |
| Tolerance | 5 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C |