Welwyn Components, Ltd. Wirewound Resistor, 15 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn WH25-15RJI

Description
WIREWOUND RESISTOR, 15 OHM, 25W, 5%; Resistance:15ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes
Datasheet
Description
WIREWOUND RESISTOR, 15 OHM, 25W, 5%; Resistance:15ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 15 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn - 78R5403 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn
78R5403
Wirewound Resistor, 15 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn 78R5403
WIREWOUND RESISTOR, 15 OHM, 25W, 5%; Resistance:15ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 15 OHM, 25W, 5%; Resistance:15ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Voltage Rating:560V; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Product Length:29mm RoHS Compliant: Yes

Supplier's Site
Resistor, 25W 5% 15R; Resistance Tt Electronics/welwyn - 63K9134 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 25W 5% 15R; Resistance Tt Electronics/welwyn
63K9134
Resistor, 25W 5% 15R; Resistance Tt Electronics/welwyn 63K9134
RESISTOR, 25W 5% 15R; Resistance:15ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:560V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RESISTOR, 25W 5% 15R; Resistance:15ohm; Product Range:WH Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:560V; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R5403 63K9134
Product Name Wirewound Resistor, 15 Ohm, 25W, 5%; Resistance Tt Electronics/welwyn Resistor, 25W 5% 15R; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details